MSI logo

MSI K8N Neo3-F Socket 754 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94460
Info modified on:
30 Oct 2024, 13:09:45
Short summary description MSI K8N Neo3-F Socket 754 ATX:

MSI K8N Neo3-F, AMD, Socket 754, 800 MHz, 2 GB, Non-ECC, 0, 1

Long summary description MSI K8N Neo3-F Socket 754 ATX:

MSI K8N Neo3-F. Processor manufacturer: AMD, Processor socket: Socket 754, Processor system buses supported: 800 MHz. Maximum internal memory: 2 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1. Networking features: Fast Ethernet. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC655

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.