MSI logo

MSI K8N Neo4-F (PCB 1.0) Socket 939 ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88634
Info modified on:
04 Apr 2019, 12:27:08
Short summary description MSI K8N Neo4-F (PCB 1.0) Socket 939 ATX:

MSI K8N Neo4-F (PCB 1.0), AMD, Socket 939, AMD Opteron, 4 GB, 2.5 V, 266,333,400 MHz

Long summary description MSI K8N Neo4-F (PCB 1.0) Socket 939 ATX:

MSI K8N Neo4-F (PCB 1.0). Processor manufacturer: AMD, Processor socket: Socket 939, Compatible processor series: AMD Opteron. Maximum internal memory: 4 GB, Memory voltage: 2.5 V, Supported memory clock speeds: 266,333,400 MHz. RAID levels: 0, 1, 0+1, JBOD. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC850. Width: 244 mm, Depth: 304 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.