MSI logo

MSI Wind Nettop CS120 Intel Atom® 230 1 GB DDR2-SDRAM 160 GB GMA 950 Windows XP Home Edition Small Desktop PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69047
Info modified on:
19 Jul 2024, 20:11:04
Short summary description MSI Wind Nettop CS120 Intel Atom® 230 1 GB DDR2-SDRAM 160 GB GMA 950 Windows XP Home Edition Small Desktop PC Black:

MSI Wind Nettop CS120, 1.6 GHz, Intel Atom®, 1 GB, 160 GB, DVD Super Multi, Windows XP Home Edition

Long summary description MSI Wind Nettop CS120 Intel Atom® 230 1 GB DDR2-SDRAM 160 GB GMA 950 Windows XP Home Edition Small Desktop PC Black:

MSI Wind Nettop CS120. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: 230. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: GMA 950. Wi-Fi. Operating system installed: Windows XP Home Edition. Chassis type: Small Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.