MSI logo

MSI Hetis G31-E Low Profile (Slimline) Black Intel® G31 Express LGA 775 (Socket T)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18677
Info modified on:
27 Nov 2020, 16:55:29
Short summary description MSI Hetis G31-E Low Profile (Slimline) Black Intel® G31 Express LGA 775 (Socket T):

MSI Hetis G31-E, Low Profile (Slimline), Intel® G31 Express, LGA 775 (Socket T)

Long summary description MSI Hetis G31-E Low Profile (Slimline) Black Intel® G31 Express LGA 775 (Socket T):

MSI Hetis G31-E. Chassis type: Low Profile (Slimline). Motherboard chipset: Intel® G31 Express, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Ethernet LAN (RJ-45) ports: 1

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.