Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Hetis 915 Lite Slim Barebone Low Profile (Slimline) Silver LGA 775 (Socket T)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hetis 915 Lite Slim Barebone
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6289-170R
Category
Computer chassis plus motherboard.
PC/Workstation Barebones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6349
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI Hetis 915 Lite Slim Barebone Low Profile (Slimline) Silver LGA 775 (Socket T) :
The short editorial description of MSI Hetis 915 Lite Slim Barebone Low Profile (Slimline) Silver LGA 775 (Socket T)

Hetis 915 Lite Slim Barebone, Silver
More>>>
MSI Hetis 915 Lite Slim Barebone Low Profile (Slimline) Silver LGA 775 (Socket T):
The official marketing text of MSI Hetis 915 Lite Slim Barebone Low Profile (Slimline) Silver LGA 775 (Socket T) as supplied by the manufacturer

CPU:
-Support Socket 775 Intel® Pentium® 4 processor, up to 3.6GHz and above.
-Support P4 Prescott & Celeron-D CPU.
-FSB @ 800/533MHz.

Chipset
-Intel® 915GV / ICH6 chipset.

Main Memory
-2 DIMM for DDR 400/333 memory, up to 2GB.

Expansion Slot
-2 x 32-bit PCI slots.

Audio
-On-board High definition 7.1 Audio channels S/W audio codec (Realtek ALC880).

LAN
-On-board Intel® Giga bit LAN.

Dimension
-33.4(L) x 19.0(W), 5 mounting holes.

Short summary description MSI Hetis 915 Lite Slim Barebone Low Profile (Slimline) Silver LGA 775 (Socket T):
This short summary of the MSI Hetis 915 Lite Slim Barebone Low Profile (Slimline) Silver LGA 775 (Socket T) data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Hetis 915 Lite Slim Barebone, Intel, 2 GB, Low Profile (Slimline), Silver, FCC, UL, CUL, BSMI, CB, NEMKO, TUV, CCC, LGA 775 (Socket T)

Long summary description MSI Hetis 915 Lite Slim Barebone Low Profile (Slimline) Silver LGA 775 (Socket T):
This is an auto-generated long summary of MSI Hetis 915 Lite Slim Barebone Low Profile (Slimline) Silver LGA 775 (Socket T) based on the first three specs of the first five spec groups.

MSI Hetis 915 Lite Slim Barebone. Processor family: Intel. Maximum internal memory: 2 GB. Chassis type: Low Profile (Slimline), Product colour: Silver, Certification: FCC, UL, CUL, BSMI, CB, NEMKO, TUV, CCC. Processor socket: LGA 775 (Socket T), Audio output channels: 7.1 channels, Audio system: Realtek ALC880. Power supply: 250 W

Processor
Processor family
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel
Memory
Maximum internal memory
The maximum internal memory which is available in the product.
2 GB
Storage
Number of storage drives supported
How many storage drives can be fit into the product at once.
1
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Headphone outputs
Number of sockets /ports where headphones are connected.
1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Low Profile (Slimline)
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Certification
FCC, UL, CUL, BSMI, CB, NEMKO, TUV, CCC
Performance
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Audio output channels
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
7.1 channels
Audio system
System used to play music or speech.
Realtek ALC880
Power
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
250 W
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
320 x 330 x 94 mm
Power requirements
100-127/200-240 VAC
Expansion slots
List of I/O expansion card slots; including quantity of each
2 x PCI
Source Testseek summary Average rating
Reviews
Updated:
2014-10-15 11:19:21
Uk has collected 2 expert reviews for MSI Hetis 915 Lite Slim Barebone Low Profile (Slimline) Silver LGA 775 (Socket T) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-15 11:19:21
Nl heeft 2 proffesionele recensies voor MSI Hetis 915 Lite Slim Barebone Laag Profiel (Slimline) Zilver LGA 775 (Socket T) verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-15 11:19:21
Fr a recueilli 2 avis d’experts pour MSI Hetis 915 Lite Slim Barebone Profile bas (Slimline) Argent LGA 775 (Socket T) mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-15 11:19:21
De hat 2 Expertenmeinungen für MSI Hetis 915 Lite Slim Barebone Niederprofil (superflach) Silber LGA 775 (Socket T) zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-15 11:19:21
Testseek ha raccolto 2 recensioni d aparte di esperti per MSI Hetis 915 Lite Slim Barebone Basso profilo (Slimline - stilizzato) Argento LGA 775 (Socket T) ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-15 11:19:21
Es ha coleccionado 2 opiniones de expertos para MSI Hetis 915 Lite Slim Barebone Perfil bajo (Slimline) Plata LGA 775 (Socket T) pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-15 11:19:21
Dk har samlet 2 ekspertanmeldelser for MSI Hetis 915 Lite Slim Barebone Lavprofil (slimline) Sølv LGA 775 (Socket T) men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-15 11:19:21
Se har samlat in 2 experttester för MSI Hetis 915 Lite Slim Barebone Låg profil (Slimline) Silver LGA 775 (Socket T) men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 20:53:32
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 20:53:32
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 20:53:32
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 20:53:32
0%
Source Review comments Score
viperlair.com
Updated:
2014-10-15 11:19:21
If youre on the hunt for a stylish Pentium 4 based SFF PC, this offering from MSI may suit the bill.
Bottom line If you were to build a solid and reliable system for either entertainment PC or productivity purposes, the MSI mPC 915 would certainly be worth a look. Its clean lines and non-aggressive design makes for a classy box comfortable sitting in the middle...
0%
xbitlabs.com
Updated:
2014-10-15 11:19:21
We are regularly reviewing barebone platforms on our site – the PC user has got very fastidious and does not want to have the standard putty-colored coffin of a system case. The range of available home-oriented barebones is wide and is only limited...
Bottom line Considering its price, the MSI Hetis 915 barebone system seems to be a very appealing offer in the market of SOHO and corporate computers. I want to congratulate MSI on the successful continuation of the Hetis series and I hope the new series won’t...
0%
Show all
Customer service details