MSI logo

MSI 990XA-GD55 AMD 990X Socket AM3+ ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78585
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI 990XA-GD55 AMD 990X Socket AM3+ ATX:

MSI 990XA-GD55, AMD, Socket AM3+, AMD Phenom FX, AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6, Socket AM3, Socket AM3+, DDR3-SDRAM, 32 GB

Long summary description MSI 990XA-GD55 AMD 990X Socket AM3+ ATX:

MSI 990XA-GD55. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom FX, AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.