MSI logo

MSI 990FXA-GD65 AMD 990FX Socket AM3+ ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58816
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI 990FXA-GD65 AMD 990FX Socket AM3+ ATX:

MSI 990FXA-GD65, AMD, Socket AM3+, AMD Phenom II Dual-Core Mobile, AMD Phenom II Quad-Core Mobile, AMD Phenom II Triple-Core Mobile,..., 5.2 GT/s, DDR3-SDRAM, 32 GB

Long summary description MSI 990FXA-GD65 AMD 990FX Socket AM3+ ATX:

MSI 990FXA-GD65. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom II Dual-Core Mobile, AMD Phenom II Quad-Core Mobile, AMD Phenom II Triple-Core Mobile,.... Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.