MSI logo

MSI G41M-P26 Intel® G41 LGA 775 (Socket T)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154716
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI G41M-P26 Intel® G41 LGA 775 (Socket T):

MSI G41M-P26, Intel, LGA 775 (Socket T), Intel® Core™2 Quad, 800,1066,1333 MHz, DDR3-SDRAM, 8 GB

Long summary description MSI G41M-P26 Intel® G41 LGA 775 (Socket T):

MSI G41M-P26. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Core™2 Quad. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II. Ethernet interface type: Fast Ethernet, LAN controller: Atheros AR8132M, Networking features: Fast Ethernet. Component for: PC, Motherboard chipset family: Intel, Motherboard chipset: Intel® G41

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.