MSI logo

MSI K9N Neo V2 Socket AM2 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84009
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI K9N Neo V2 Socket AM2 ATX:

MSI K9N Neo V2, AMD, Socket AM2, 8 GB, 1.8 V, ATX, 7.1 channels

Long summary description MSI K9N Neo V2 Socket AM2 ATX:

MSI K9N Neo V2. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, Memory voltage: 1.8 V. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. Width: 200 mm, Depth: 3050 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.