MSI US70SE - Wireless USB 2.0 Adapter, USB, USB 2.0, Black, 0 - 40 °C, -10 - 70 °C, 300 Mbit/s
MSI US70SE - Wireless USB 2.0 Adapter. Host interface: USB, Output interface: USB 2.0. Product colour: Black. Data transfer rate: 300 Mbit/s, Data link protocols: 802.11g/n, Connectivity technology: Wireless