MSI logo

MSI WindPad 110W AMD 32 GB 25.4 cm (10") 2 GB Wi-Fi 4 (802.11n) Windows 7 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89072
Info modified on:
25 Jul 2023, 13:53:28
Short summary description MSI WindPad 110W AMD 32 GB 25.4 cm (10") 2 GB Wi-Fi 4 (802.11n) Windows 7 Black:

MSI WindPad 110W, 25.4 cm (10"), 1280 x 800 pixels, 32 GB, 2 GB, Windows 7, Black

Long summary description MSI WindPad 110W AMD 32 GB 25.4 cm (10") 2 GB Wi-Fi 4 (802.11n) Windows 7 Black:

MSI WindPad 110W. Display diagonal: 25.4 cm (10"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1 GHz, Processor family: AMD. Internal memory: 2 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 850 g. Operating system installed: Windows 7. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.