MSI logo

MSI Megabook M662 Intel Celeron M 420 (1.6 GHz) Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Home Edition

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74051
Info modified on:
02 Sept 2024, 22:15:49
Short summary description MSI Megabook M662 Intel Celeron M 420 (1.6 GHz) Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Home Edition:

MSI Megabook M662 Intel Celeron M 420 (1.6 GHz), Intel® Celeron® M, 1.6 GHz, 39.1 cm (15.4"), 1 GB, 80 GB, Windows XP Home Edition

Long summary description MSI Megabook M662 Intel Celeron M 420 (1.6 GHz) Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Home Edition:

MSI Megabook M662 Intel Celeron M 420 (1.6 GHz). Processor family: Intel® Celeron® M, Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"). Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Home Edition. Weight: 2.8 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.