MSI N580GTX, GeForce GTX 580, 3 GB, GDDR5, 384 bit, 2560 x 1600 pixels, PCI Express 2.0
MSI N580GTX. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 580, Processor frequency: 832 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 4200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active