MSI WindPad 110W-232UP, 25.6 cm (10.1"), 1280 x 800 pixels, 32 GB, 2 GB, Windows 7 Professional, Black, Grey
MSI WindPad 110W-232UP. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1 GHz, Processor family: AMD Z, Processor model: Z-01. Internal memory: 2 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 850 g. Operating system installed: Windows 7 Professional. Product colour: Black, Grey