MSI Hetis H81, PC barebone, Intel® H81, LGA 1150 (Socket H3), DDR3-SDRAM, Ethernet LAN, 270 W
MSI Hetis H81. Product type: PC barebone. Motherboard chipset: Intel® H81, Processor socket: LGA 1150 (Socket H3). Supported memory types: DDR3-SDRAM, Number of memory slots: 2, Maximum internal memory: 16 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 270 W