MSI logo

MSI Wind Box 9A35-7316W7P Windbox III Intel® Core™2 Duo SU7300 1 GB DDR2-SDRAM 160 GB Windows 7 Professional Desktop Mini PC Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55311
Info modified on:
10 Aug 2024, 07:53:12
Short summary description MSI Wind Box 9A35-7316W7P Windbox III Intel® Core™2 Duo SU7300 1 GB DDR2-SDRAM 160 GB Windows 7 Professional Desktop Mini PC Black:

MSI Wind Box 9A35-7316W7P Windbox III, 1.3 GHz, Intel® Core™2 Duo, SU7300, 1 GB, 160 GB, Windows 7 Professional

Long summary description MSI Wind Box 9A35-7316W7P Windbox III Intel® Core™2 Duo SU7300 1 GB DDR2-SDRAM 160 GB Windows 7 Professional Desktop Mini PC Black:

MSI Wind Box 9A35-7316W7P Windbox III. Processor frequency: 1.3 GHz, Processor family: Intel® Core™2 Duo, Processor model: SU7300. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. On-board graphics card model: Intel® GMA 4500MHD. Wi-Fi. Operating system installed: Windows 7 Professional. Power supply: 65 W. Chassis type: Desktop. Product type: Mini PC. Weight: 2.6 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.