MSI logo

MSI Wind Box II Plus 9A25-N2713 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 320 GB HDD USFF Mini PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80469
Info modified on:
10 Aug 2024, 09:51:59
Short summary description MSI Wind Box II Plus 9A25-N2713 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 320 GB HDD USFF Mini PC Black:

MSI Wind Box II Plus 9A25-N2713, 1.6 GHz, Intel Pentium Mobile, N270, 1 GB, DDR2-SDRAM, 320 GB

Long summary description MSI Wind Box II Plus 9A25-N2713 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 320 GB HDD USFF Mini PC Black:

MSI Wind Box II Plus 9A25-N2713. Processor frequency: 1.6 GHz, Processor family: Intel Pentium Mobile, Processor model: N270. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 533 MHz. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® GMA 950. Wi-Fi. Power supply: 40 W. Chassis type: USFF. Product type: Mini PC. Weight: 1.08 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.