MSI logo

MSI Wind WindBox 9A15-2716XP Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88333
Info modified on:
19 Jul 2024, 20:11:33
Short summary description MSI Wind WindBox 9A15-2716XP Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition PC Black:

MSI Wind WindBox 9A15-2716XP, 1.6 GHz, Intel Pentium Mobile, N270, 1 GB, 160 GB, Windows XP Home Edition

Long summary description MSI Wind WindBox 9A15-2716XP Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition PC Black:

MSI Wind WindBox 9A15-2716XP. Processor frequency: 1.6 GHz, Processor family: Intel Pentium Mobile, Processor model: N270. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Card reader integrated. Discrete graphics card model: Intel® GMA 950. Wi-Fi. Operating system installed: Windows XP Home Edition. Power supply: 40 W. Product type: PC. Weight: 1.08 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.