MSI logo

MSI Wind Nettop Intel Atom® 330 2 GB DDR2-SDRAM 500 GB Intel® GMA 950 Windows Vista Home Premium PC Black, Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47352
Info modified on:
19 Jul 2024, 20:11:15
Short summary description MSI Wind Nettop Intel Atom® 330 2 GB DDR2-SDRAM 500 GB Intel® GMA 950 Windows Vista Home Premium PC Black, Grey:

MSI Wind Nettop, 1.6 GHz, Intel Atom®, 2 GB, 500 GB, DVD Super Multi, Windows Vista Home Premium

Long summary description MSI Wind Nettop Intel Atom® 330 2 GB DDR2-SDRAM 500 GB Intel® GMA 950 Windows Vista Home Premium PC Black, Grey:

MSI Wind Nettop. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: 330. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Premium. Power supply: 65 W. Product type: PC. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.