MSI logo

MSI Wind PC 2316XP Intel Atom® 230 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82810
Info modified on:
19 Jul 2024, 20:10:58
Short summary description MSI Wind PC 2316XP Intel Atom® 230 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition Black:

MSI Wind PC 2316XP, 1.6 GHz, Intel Atom®, 230, 1 GB, 160 GB, Windows XP Home Edition

Long summary description MSI Wind PC 2316XP Intel Atom® 230 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition Black:

MSI Wind PC 2316XP. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: 230. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 533 MHz. Total storage capacity: 160 GB, Card reader integrated. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Home Edition. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.