MSI Gaming GT76 10SGS-045 Titan DT, Intel® Core™ i9, 3.7 GHz, 43.9 cm (17.3"), 3840 x 2160 pixels, 64 GB, 2 TB
MSI Gaming GT76 10SGS-045 Titan DT. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-10900K, Processor frequency: 3.7 GHz. Display diagonal: 43.9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Black, Grey