MSI Gaming GX70-5CD81FD (Destroyer), AMD FX™, 2.7 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB
MSI Gaming GX70-5CD81FD (Destroyer). Product type: Laptop, Form factor: Clamshell. Processor family: AMD FX™, Processor model: FX-7600P, Processor frequency: 2.7 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray RW. Operating system installed: FreeDOS. Product colour: Black