MSI logo

MSI Gaming GE70-i547W7H Intel® Core™ i5 i5-3210M Laptop 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41911
Info modified on:
25 Jan 2025, 22:37:42
Short summary description MSI Gaming GE70-i547W7H Intel® Core™ i5 i5-3210M Laptop 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black, Grey:

MSI Gaming GE70-i547W7H, Intel® Core™ i5, 2.5 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description MSI Gaming GE70-i547W7H Intel® Core™ i5 i5-3210M Laptop 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black, Grey:

MSI Gaming GE70-i547W7H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black, Grey

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.