MSI logo

MSI Megabook GT740-i7247W7P Intel® Core™ i7 i7-720QM 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GTS 250M Windows 7 Home Premium Black, Red

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15227
Info modified on:
28 Jan 2025, 10:35:29
Short summary description MSI Megabook GT740-i7247W7P Intel® Core™ i7 i7-720QM 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GTS 250M Windows 7 Home Premium Black, Red:

MSI Megabook GT740-i7247W7P, Intel® Core™ i7, 1.6 GHz, 43.2 cm (17"), 1680 x 1050 pixels, 4 GB, 500 GB

Long summary description MSI Megabook GT740-i7247W7P Intel® Core™ i7 i7-720QM 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GTS 250M Windows 7 Home Premium Black, Red:

MSI Megabook GT740-i7247W7P. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® GTS 250M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Red. Weight: 3.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.