MSI logo

MSI Workstation WS66 10TM-044 Intel® Core™ i9 i9-10980HK Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 5000 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21379
Info modified on:
09 Mar 2024, 14:19:00
Short summary description MSI Workstation WS66 10TM-044 Intel® Core™ i9 i9-10980HK Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 5000 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

MSI Workstation WS66 10TM-044, Intel® Core™ i9, 2.4 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 1 TB

Long summary description MSI Workstation WS66 10TM-044 Intel® Core™ i9 i9-10980HK Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 5000 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

MSI Workstation WS66 10TM-044. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-10980HK, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.