MSI logo

MSI F Series FX600-i3343W7P Intel® Core™ i3 i3-350M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 325M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12044
Info modified on:
29 Jan 2025, 19:38:44
Short summary description MSI F Series FX600-i3343W7P Intel® Core™ i3 i3-350M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 325M Windows 7 Home Premium Black:

MSI F Series FX600-i3343W7P, Intel® Core™ i3, 2.26 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description MSI F Series FX600-i3343W7P Intel® Core™ i3 i3-350M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 325M Windows 7 Home Premium Black:

MSI F Series FX600-i3343W7P. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 325M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.4 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.