MSI X-Slim Series X600-S3543W7P, Intel® Core™ 2 Solo, 1.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB
MSI X-Slim Series X600-S3543W7P. Processor family: Intel® Core™ 2 Solo, Processor frequency: 1.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.1 kg