MSI logo

MSI Megabook VR602-C5816FD Intel® Celeron® M 585 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB MiRage 3+ FreeDOS

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49500
Info modified on:
29 Jan 2025, 19:27:45
Short summary description MSI Megabook VR602-C5816FD Intel® Celeron® M 585 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB MiRage 3+ FreeDOS:

MSI Megabook VR602-C5816FD, Intel® Celeron® M, 2.16 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 160 GB

Long summary description MSI Megabook VR602-C5816FD Intel® Celeron® M 585 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB MiRage 3+ FreeDOS:

MSI Megabook VR602-C5816FD. Processor family: Intel® Celeron® M, Processor model: 585, Processor frequency: 2.16 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: MiRage 3+. Operating system installed: FreeDOS. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.