MSI Megabook VR603-C9016FD, Intel® Celeron®, 2.2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 160 GB
MSI Megabook VR603-C9016FD. Processor family: Intel® Celeron®, Processor model: 900, Processor frequency: 2.2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black, Silver. Weight: 2.7 kg