Product Brochure/Datasheet
(0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 10/100BaseT(X) (RJ45 connector)
- - IEEE802.3/802.3u/802.3x support
- - Broadcast storm protection
- - DIN-rail mounting ability
- - -10 to 60°C operating temperature range
Long product name Moxa EtherDevice™ Switch EDS-205 Unmanaged
:
5-port entry-level unmanaged Ethernet switches
The long product name of Moxa EtherDevice™ Switch EDS-205 Unmanaged. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
5-port entry-level unmanaged Ethernet switches
More>>>
Short summary description Moxa EtherDevice™ Switch EDS-205 Unmanaged:
This short summary of the Moxa EtherDevice™ Switch EDS-205 Unmanaged data-sheet is auto-generated and uses the product title and the first six key specs.
Moxa EtherDevice™ Switch EDS-205, Unmanaged
Long summary description Moxa EtherDevice™ Switch EDS-205 Unmanaged:
This is an auto-generated long summary of Moxa EtherDevice™ Switch EDS-205 Unmanaged based on the first three specs of the first five spec groups.
Moxa EtherDevice™ Switch EDS-205. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 5