Moulinex logo

Moulinex Companion XL YY5248FG cooking food processor 1550 W 4.5 L Silver, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
700
Info modified on:
13 Sept 2024, 09:59:05
Short summary description Moulinex Companion XL YY5248FG cooking food processor 1550 W 4.5 L Silver, White:

Moulinex Companion XL YY5248FG, 4.5 L, 150 °C, 16000 RPM, 30 °C, 120 min, Silver, White

Long summary description Moulinex Companion XL YY5248FG cooking food processor 1550 W 4.5 L Silver, White:

Moulinex Companion XL YY5248FG. Bowl capacity: 4.5 L, Cooking temperature (max): 150 °C, Rotational speed (max): 16000 RPM. Product colour: Silver, White, Control type: Touch, Bowl material: Stainless steel. Maximum power: 1550 W. Width: 323 mm, Depth: 333 mm, Height: 377 mm. Package width: 400 mm, Package depth: 360 mm, Package height: 790 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.