Moulinex logo

Moulinex QA810D food processor 1500 W 6.7 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1814
Info modified on:
19 Apr 2025, 13:13:52
Short summary description Moulinex QA810D food processor 1500 W 6.7 L Stainless steel:

Moulinex QA810D, 6.7 L, Stainless steel, Rotary, Mixing, 2.5 kg, Stainless steel

Long summary description Moulinex QA810D food processor 1500 W 6.7 L Stainless steel:

Moulinex QA810D. Bowl capacity: 6.7 L, Product colour: Stainless steel, Control type: Rotary. Bowl material: Stainless steel, Housing material: Metal. Power: 1500 W. Width: 290 mm, Depth: 380 mm, Height: 370 mm. Package width: 195 mm, Package depth: 350 mm, Package height: 352 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.