Moulinex QA503DB1, 4.6 L, Silver, Buttons, Rotary, Stainless steel, Plastic, 900 W
Moulinex QA503DB1. Bowl capacity: 4.6 L, Product colour: Silver, Control type: Buttons, Rotary. Bowl material: Stainless steel, Material: Plastic. Power: 900 W