Moulinex QA405HB1, 4 L, Stainless steel, Buttons, Rotary, 1.5 L, Stainless steel, Plastic, Stainless steel
Moulinex QA405HB1. Bowl capacity: 4 L, Product colour: Stainless steel, Control type: Buttons, Rotary. Bowl material: Stainless steel, Material: Plastic, Stainless steel. Power: 900 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz