Moulinex logo

Moulinex OW2208 bread maker 720 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38867
Info modified on:
25 Apr 2024, 10:55:56
Short summary description Moulinex OW2208 bread maker 720 W Black:

Moulinex OW2208, 1 kg, Delayed start timer, Variable crust browning control, Keep warm function, 720 W, Black

Long summary description Moulinex OW2208 bread maker 720 W Black:

Moulinex OW2208. Housing material: Plastic, Product colour: Black, Maximum bread weight: 1 kg. Power: 720 W. Width: 290 mm, Depth: 317.7 mm, Height: 298 mm. Package width: 318 mm, Package depth: 356 mm, Package height: 339 mm. Country of origin: China

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.