Moulinex OW2101, 1 kg, Delayed start timer, Variable crust browning control, Keep warm function, 720 W, White
Moulinex OW2101. Housing material: Plastic, Product colour: White, Maximum bread weight: 1 kg. Power: 720 W. Width: 290 mm, Depth: 317.7 mm, Height: 298 mm. Package width: 318 mm, Package depth: 356 mm, Package height: 339 mm. Country of origin: China