Moulinex logo

Moulinex Ultrablend Plus Tabletop blender 1500 W Black, Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28964
Info modified on:
21 Jun 2022, 23:08:26
Short summary description Moulinex Ultrablend Plus Tabletop blender 1500 W Black, Grey:

Moulinex Ultrablend Plus, Tabletop blender, Ice crushing, 1500 W, Black, Grey

Long summary description Moulinex Ultrablend Plus Tabletop blender 1500 W Black, Grey:

Moulinex Ultrablend Plus. Type: Tabletop blender, Product colour: Black, Grey. Blending bowl material: Plastic. Power: 1500 W, Power source: AC. Width: 210 mm, Depth: 220 mm, Height: 540 mm. Package width: 265 mm, Package depth: 433 mm, Package height: 392 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.