Moulinex logo

Moulinex LM935 2 L Tabletop blender 1500 W Black, Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10365
Info modified on:
21 Jun 2022, 23:08:25
Short summary description Moulinex LM935 2 L Tabletop blender 1500 W Black, Grey:

Moulinex LM935, Tabletop blender, 2 L, Ice crushing, 1500 W, Black, Grey

Long summary description Moulinex LM935 2 L Tabletop blender 1500 W Black, Grey:

Moulinex LM935. Type: Tabletop blender, Product colour: Black, Grey. Bowl capacity: 2 L, Rotational speed (max): 30000 RPM, Control type: Buttons. Blending bowl material: Plastic. Power: 1500 W, Power source: AC. Width: 215 mm, Depth: 230 mm, Height: 545 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.