Moulinex logo

Moulinex LM811D 1.5 L Tabletop blender 1200 W Steel, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4443
Info modified on:
19 Apr 2025, 13:14:36
Short summary description Moulinex LM811D 1.5 L Tabletop blender 1200 W Steel, Grey:

Moulinex LM811D, Tabletop blender, 1.5 L, Pulse function, Ice crushing, 1200 W, Steel, Grey

Long summary description Moulinex LM811D 1.5 L Tabletop blender 1200 W Steel, Grey:

Moulinex LM811D. Type: Tabletop blender, Product colour: Steel, Grey, Technology: Powelix. Bowl capacity: 1.5 L, Control type: Rotary, Maximum tank capacity: 2 L. Blending bowl material: Glass, Blade material: Stainless steel. Power: 1200 W. Width: 192 mm, Depth: 215 mm, Height: 406 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.