Moulinex logo

Moulinex LM200210 blender 1.5 L Tabletop blender 600 W White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87856
Info modified on:
14 Jul 2020, 08:29:17
Short summary description Moulinex LM200210 blender 1.5 L Tabletop blender 600 W White:

Moulinex LM200210, Tabletop blender, 1.5 L, Pulse function, 600 W, White

Long summary description Moulinex LM200210 blender 1.5 L Tabletop blender 600 W White:

Moulinex LM200210. Type: Tabletop blender, Product colour: White. Bowl capacity: 1.5 L. Blending bowl material: Plastic, Blade material: Stainless steel. Power: 600 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.