Moulinex logo

Moulinex IM1215X0 iron Dry & Steam iron 1200 W Blue, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72719
Info modified on:
28 Mar 2023, 10:12:55
Short summary description Moulinex IM1215X0 iron Dry & Steam iron 1200 W Blue, White:

Moulinex IM1215X0, Dry & Steam iron, 20 g/min, Blue, White, 0.2 L, 1200 W

Long summary description Moulinex IM1215X0 iron Dry & Steam iron 1200 W Blue, White:

Moulinex IM1215X0. Type: Dry & Steam iron, Steam boost performance: 20 g/min, Product colour: Blue, White. Iron power: 1200 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.