Moulinex logo

Moulinex HM4121 Stand mixer 450 W White, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48323
Info modified on:
25 Apr 2024, 10:53:05
Short summary description Moulinex HM4121 Stand mixer 450 W White, Grey:

Moulinex HM4121, Stand mixer, White, Grey, Mixing, 2.5 L, Buttons, Metal

Long summary description Moulinex HM4121 Stand mixer 450 W White, Grey:

Moulinex HM4121. Type: Stand mixer, Product colour: White, Grey, Mixer functions: Mixing. Blade material: Metal. Power: 450 W. Width: 73 mm, Depth: 184 mm, Height: 131 mm. Package width: 208 mm, Package depth: 388 mm, Package height: 205 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.