Moulinex logo

Moulinex I-Companion 1550 W 4.5 L Silver, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90649
Info modified on:
25 Apr 2024, 10:52:55
Short summary description Moulinex I-Companion 1550 W 4.5 L Silver, White:

Moulinex I-Companion, 4.5 L, 130 °C, 16000 RPM, 30 °C, Dessert, Dough, Sauce, Slow cooking, Soup, Steam, 120 min

Long summary description Moulinex I-Companion 1550 W 4.5 L Silver, White:

Moulinex I-Companion. Bowl capacity: 4.5 L, Cooking temperature (max): 130 °C, Rotational speed (max): 16000 RPM. Product colour: Silver, White, Bowl material: Stainless steel, Blade material: Stainless steel. Maximum power: 1550 W. Width: 323 mm, Depth: 377 mm, Height: 333 mm. Package width: 356 mm, Package depth: 399 mm, Package height: 410 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.