Moulinex logo

Moulinex Cuisine Companion food processor 1550 W 4.5 L Silver, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181988
Info modified on:
25 Apr 2024, 10:52:48
Short summary description Moulinex Cuisine Companion food processor 1550 W 4.5 L Silver, White:

Moulinex Cuisine Companion, 4.5 L, Silver, White, 30 - 130 °C, 1550 W, 410 mm, 356 mm

Long summary description Moulinex Cuisine Companion food processor 1550 W 4.5 L Silver, White:

Moulinex Cuisine Companion. Bowl capacity: 4.5 L, Product colour: Silver, White, Thermostat range: 30 - 130 °C. Power: 1550 W. Width: 410 mm, Depth: 356 mm, Height: 400 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.