Moulinex logo

Moulinex Volupta food processor 1000 W 3 L Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59697
Info modified on:
25 Apr 2024, 10:52:42
Short summary description Moulinex Volupta food processor 1000 W 3 L Black, Silver:

Moulinex Volupta, 3 L, Black, Silver, Touch, 14900 RPM, Stainless steel, Stainless steel

Long summary description Moulinex Volupta food processor 1000 W 3 L Black, Silver:

Moulinex Volupta. Bowl capacity: 3 L, Product colour: Black, Silver, Control type: Touch. Bowl material: Stainless steel, Material knife: Stainless steel. Power: 1000 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.