Moulinex logo

Moulinex FP8221 food processor 1000 W 3 L Grey, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106904
Info modified on:
25 Apr 2024, 10:52:33
Short summary description Moulinex FP8221 food processor 1000 W 3 L Grey, White:

Moulinex FP8221, 3 L, Grey, White, Buttons, Rotary, 1.5 L, Fine, Plastic

Long summary description Moulinex FP8221 food processor 1000 W 3 L Grey, White:

Moulinex FP8221. Bowl capacity: 3 L, Product colour: Grey, White, Control type: Buttons, Rotary. Bowl material: Plastic, Housing material: Plastic, Material knife: Stainless steel. Power: 1000 W. Width: 230 mm, Depth: 280 mm, Height: 400 mm. Package width: 278 mm, Package depth: 470 mm, Package height: 461 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.