Moulinex logo

Moulinex FP546810 food processor 800 W 3 L Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63364
Info modified on:
25 Apr 2024, 10:52:29
Short summary description Moulinex FP546810 food processor 800 W 3 L Black, Grey:

Moulinex FP546810, 3 L, Black, Grey, Rotary, 1.25 L, Fine, Plastic

Long summary description Moulinex FP546810 food processor 800 W 3 L Black, Grey:

Moulinex FP546810. Bowl capacity: 3 L, Product colour: Black, Grey, Control type: Rotary. Bowl material: Plastic, Blade material: Stainless steel. Power: 800 W. Width: 261.5 mm, Depth: 227.4 mm, Height: 413.7 mm. Package width: 275 mm, Package depth: 383 mm, Package height: 439 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.