Moulinex logo

Moulinex DJAC electric knife 100 W White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181071
Info modified on:
16 Mar 2025, 18:05:57
Short summary description Moulinex DJAC electric knife 100 W White:

Moulinex DJAC, Plastic, White, China, 100 W, 136 mm, 880 g

Long summary description Moulinex DJAC electric knife 100 W White:

Moulinex DJAC. Housing material: Plastic, Product colour: White. Country of origin: China. Power: 100 W. Width: 136 mm, Weight: 880 g. Package width: 85 mm, Package depth: 290 mm, Package height: 130 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.