Moulinex logo

Moulinex Faciclick 0.8 L Immersion blender 450 W White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111162
Info modified on:
25 Apr 2024, 10:51:12
Short summary description Moulinex Faciclick 0.8 L Immersion blender 450 W White:

Moulinex Faciclick, Immersion blender, 0.8 L, 450 W, White

Long summary description Moulinex Faciclick 0.8 L Immersion blender 450 W White:

Moulinex Faciclick. Type: Immersion blender, Product colour: White. Bowl capacity: 0.8 L. Housing material: Plastic, Shaft material: Stainless steel, Material: Plastic, Stainless steel. Power: 450 W, Power source: AC. Width: 80 mm, Depth: 80 mm, Height: 380 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.