Moulinex Optitouch, Immersion blender, 0.8 L, 600 W, Black, Stainless steel
Moulinex Optitouch. Type: Immersion blender, Product colour: Black, Stainless steel, Certification: CE. Bowl capacity: 0.8 L, Control type: Buttons, Rotary, Chopper bowl capacity: 0.5 L. Blade material: Stainless steel. Power: 600 W, Power source: AC. Package type: Box